TE Connectivity
SolderSleeve Shield Terminators
919975N001
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.6 MM [.181 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.6 MM [.181 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.6 MM [.181 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 4.6 MM [.181 INCH ]
- Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ]
- Wire Size (MMSQ) : .34
- Wire Size (AWG) : 22
Product Type Features
- SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
Usage Conditions
- Operating Temperature (Max) (DEGC) : 150
- Wire Temperature (Max) (DEGC) : 125
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
919975N001 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details