TE Connectivity Power Cable Terminations BM9662-011

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 4.252 INCH ] Sheath Outside Diameter : 0 - 135 MM  [0 - 5.314 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 170 Industry Standards Compatible With Approved Standards Products : IEC 60840 Operation/Applicatio n Power Component Application Type : Indoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included Shelf Life : 2 Years
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 4.252 INCH ] Sheath Outside Diameter : 0 - 135 MM  [0 - 5.314 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 170 Industry Standards Compatible With Approved Standards Products : IEC 60840 Operation/Applicatio n Power Component Application Type : Indoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included Shelf Life : 2 Years
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - BM9662-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
BM9662-011
Power Cable Terminations BM9662-011
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 4.252 INCH ] Sheath Outside Diameter : 0 - 135 MM  [0 - 5.314 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 170 Industry Standards Compatible With Approved Standards Products : IEC 60840 Operation/Applicatio n Power Component Application Type : Indoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Worldwide Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included Shelf Life : 2 Years

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500
  • Compatible Insulation Diameter Range : 34 - 108 MM  [1.338 - 4.252 INCH ]
  • Sheath Outside Diameter : 0 - 135 MM  [0 - 5.314 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 170

Industry Standards


  • Compatible With Approved Standards Products : IEC 60840

Operation/Application


  • Power Component Application Type : Indoor

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Cable Shield Style : Adaptable
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
  • Shelf Life : 2 Years
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number BM9662-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 171104-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 065979-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 3448480001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 299063-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details