TE Connectivity Power Cable Terminations A50421-000

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 20.65 MM  [.418 - .813 INCH ] Compatible Conductor Range (AWGKC) : 2/0 - 500 Compatible Insulation Diameter Range : 27.94 - 44.45 MM  [1.1 - 1.75 INCH ] Length (Installed) : 482.6 MM  [19 INCH ] Sheath Outside Diameter : 53.34 MM  [2.1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 20.65 MM  [.418 - .813 INCH ] Compatible Conductor Range (AWGKC) : 2/0 - 500 Compatible Insulation Diameter Range : 27.94 - 44.45 MM  [1.1 - 1.75 INCH ] Length (Installed) : 482.6 MM  [19 INCH ] Sheath Outside Diameter : 53.34 MM  [2.1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - A50421-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
A50421-000
Power Cable Terminations A50421-000
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.61 - 20.65 MM  [.418 - .813 INCH ] Compatible Conductor Range (AWGKC) : 2/0 - 500 Compatible Insulation Diameter Range : 27.94 - 44.45 MM  [1.1 - 1.75 INCH ] Length (Installed) : 482.6 MM  [19 INCH ] Sheath Outside Diameter : 53.34 MM  [2.1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range : 10.61 - 20.65 MM  [.418 - .813 INCH ]
  • Compatible Conductor Range (AWGKC) : 2/0 - 500
  • Compatible Insulation Diameter Range : 27.94 - 44.45 MM  [1.1 - 1.75 INCH ]
  • Length (Installed) : 482.6 MM  [19 INCH ]
  • Sheath Outside Diameter : 53.34 MM  [2.1 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48

Operation/Application


  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Heat Shrink
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number A50421-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Terminators - 221629-2 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
SolderSleeve Shield Terminators - 003927-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 214085-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 188458-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details