TE Connectivity Power Cable Terminations C98069-000

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 8.43 - 13.41 MM  [.332 - .528 INCH ] Compatible Conductor Range (AWGKC) : 1 - 4/0 Compatible Insulation Diameter Range : 15.24 - 24.13 MM  [.6 - .95 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 30.48 MM  [1.2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 8 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 8.43 - 13.41 MM  [.332 - .528 INCH ] Compatible Conductor Range (AWGKC) : 1 - 4/0 Compatible Insulation Diameter Range : 15.24 - 24.13 MM  [.6 - .95 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 30.48 MM  [1.2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 8 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - C98069-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
C98069-000
Power Cable Terminations C98069-000
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 8.43 - 13.41 MM  [.332 - .528 INCH ] Compatible Conductor Range (AWGKC) : 1 - 4/0 Compatible Insulation Diameter Range : 15.24 - 24.13 MM  [.6 - .95 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 30.48 MM  [1.2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 8 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range : 8.43 - 13.41 MM  [.332 - .528 INCH ]
  • Compatible Conductor Range (AWGKC) : 1 - 4/0
  • Compatible Insulation Diameter Range : 15.24 - 24.13 MM  [.6 - .95 INCH ]
  • Length (Installed) : 292.1 MM  [11.5 INCH ]
  • Sheath Outside Diameter : 30.48 MM  [1.2 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 8

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48

Operation/Application


  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Heat Shrink
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number C98069-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 163563-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 176246-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 106556-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 147280-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details