TE Connectivity Power Cable Terminations CB2514-000

Description
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 25.34 - 29.26 MM  [.998 - 1.152 INCH ] Compatible Conductor Range (AWGKC) : 750 - 1000 Compatible Insulation Diameter Range : 40.64 - 50.8 MM  [1.6 - 2 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 63.5 MM  [2.5 INCH ] Shed Inside Diameter : 135.12 MM  [5.32 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 25.34 - 29.26 MM  [.998 - 1.152 INCH ] Compatible Conductor Range (AWGKC) : 750 - 1000 Compatible Insulation Diameter Range : 40.64 - 50.8 MM  [1.6 - 2 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 63.5 MM  [2.5 INCH ] Shed Inside Diameter : 135.12 MM  [5.32 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - CB2514-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
CB2514-000
Power Cable Terminations CB2514-000
Body Features Insulation Material : Plastic Number of Sheds : 1 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 25.34 - 29.26 MM  [.998 - 1.152 INCH ] Compatible Conductor Range (AWGKC) : 750 - 1000 Compatible Insulation Diameter Range : 40.64 - 50.8 MM  [1.6 - 2 INCH ] Length (Installed) : 292.1 MM  [11.5 INCH ] Sheath Outside Diameter : 63.5 MM  [2.5 INCH ] Shed Inside Diameter : 135.12 MM  [5.32 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Approved Standards Products : IEEE 48 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 1

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range : 25.34 - 29.26 MM  [.998 - 1.152 INCH ]
  • Compatible Conductor Range (AWGKC) : 750 - 1000
  • Compatible Insulation Diameter Range : 40.64 - 50.8 MM  [1.6 - 2 INCH ]
  • Length (Installed) : 292.1 MM  [11.5 INCH ]
  • Sheath Outside Diameter : 63.5 MM  [2.5 INCH ]
  • Shed Inside Diameter : 135.12 MM  [5.32 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 15

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48

Operation/Application


  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Heat Shrink
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CB2514-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 015283-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 031901-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 278977-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 160887-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details