TE Connectivity SolderSleeve Shield Terminators A51466-000

Description
Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/91-22-9 Dimensions Compatible Jacket Diameter Range : 6.9 MM  [.27 INCH ] Dielectric Outside Diameter (Max) : 6.9 MM  [.272 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ] Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/91-22-9 Dimensions Compatible Jacket Diameter Range : 6.9 MM  [.27 INCH ] Dielectric Outside Diameter (Max) : 6.9 MM  [.272 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ] Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - A51466-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
A51466-000
SolderSleeve Shield Terminators A51466-000
Body Features Lead Color : White Lead Plating Material : Nickel Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/91-22-9 Dimensions Compatible Jacket Diameter Range : 6.9 MM  [.27 INCH ] Dielectric Outside Diameter (Max) : 6.9 MM  [.272 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ] Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150

Body Features


  • Lead Color : White
  • Lead Plating Material : Nickel
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : AS22759/91-22-9

Dimensions


  • Compatible Jacket Diameter Range : 6.9 MM  [.27 INCH ]
  • Dielectric Outside Diameter (Max) : 6.9 MM  [.272 INCH ]
  • Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (CMA) : 754
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Product Length : 19.1 MM  [.75 INCH ]
  • Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ]

Industry Standards


  • Government Qualified : No

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Fusible Ring

Usage Conditions


  • Operating Temperature (Max) : 200 DEGC  [392 DEGF ]
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number A51466-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 301439-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 301664-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 312605-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 151461N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details