Configuration Features Number of Cores : 3
Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No
Dimensions Cross-Section Range (MMSQ) : 25 - 70
Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12
Industry Standards Design Specification : IEC 60502-4, HD CENELEC 629.1, GOST 13781.0.86,UHL 1
Operation/Applicatio
n Application Type : Outdoor
Other Installation Instruction : English
Product Availability Power Cable Termination Product Availability : Russia, CIS
Product Type Features Cable Shield Style : Wire Copper Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem Termination Length (MM) : 450
Configuration Features
Contact Features
- Mechanical Lug Included (M12, Conductor) : Yes
- Mechanical Lug Included (M16, Conductor) : No
Dimensions
- Cross-Section Range (MMSQ) : 25 - 70
Electrical Characteristics
- Power Cable Termination Voltage Class (KV) : ≤ 12
Industry Standards
- Design Specification : IEC 60502-4, HD CENELEC 629.1, GOST 13781.0.86,UHL 1
Operation/Application
- Application Type : Outdoor
Other
- Installation Instruction : English
Product Availability
- Power Cable Termination Product Availability : Russia, CIS
Product Type Features
- Cable Shield Style : Wire Copper
- Insulation : Polymeric
- Power Cable Termination Technology : Heat Shrink
- Product Family : Raychem
- Termination Length (MM) : 450