Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPECIALTY TAPES
3M
8096-6 -- COLD SHRINK TAPE, TUBING
3M
Cold Shrink Tape, Tubing
8096-6
Description
3M SCOTCHCAST MINING SPLICE 8096
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
3M SCOTCHCAST MINING SPLICE 8096
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Cold Shrink Tape, Tubing
19-8096-6-ND
Cold Shrink Tape, Tubing
19-8096-6-ND
3M SCOTCHCAST MINING SPLICE 8096
3M SCOTCHCAST MINING SPLICE 8096
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Specialty Tapes
Product Number
19-8096-6-ND
Product Name
Cold Shrink Tape, Tubing
Unlock Full Specs
to access all available technical data
Similar Products
Mid-Mountain Materials, Inc.
High Performance Textiles
HYTEX® 500 Textiles
Specs
Materials of Construction
Cloth / Fabric; Nomex
Adhesive
Pressure Sensitive (optional feature)
Features
Dielectric / Insulating; Thermally Insulating
View Details
Custom Fabricating & Supplies
Black PVC Heavy Duty Sandblasting & Stencil Tape
SPVC
Specs
Width
0.5000 to 6 inches (12.7 to 152 mm)
Peel
0.6875 lbs/in (1.2 N/cm)
View Details
Budnick Converting, Inc.
Acrylic Tape
702
Specs
Materials of Construction
Polyester; Plastic / Polymer
Adhesive
PET - Polyester
Thickness
0.0035 inches (0.0889 mm)
View Details
Fujipoly® America Corp.
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type
Specs
Materials of Construction
Rubber; Silicone
Adhesive
Fusible
Application
Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details