LexJet Corporation Sunset GS Hot Press Rag 225g- 11in x 17in FAUC225111750

Description
Sunset GS Hot Press Rag 225g is a two-sided version of Hot Press Rag 310g that is grain specific for books or greeting cards. It’s silky smooth surface structure is specifically designed to meet the exacting requirements of artists, preserving the natural characteristics of a smooth white art paper while maintaining the necessary natural aesthetics demanded by artists. The surface has a special matte coating designed for extremely durable, high-quality fine art and photographic reproduction/print applications with inkjet (giclee) technology.
Description
Sunset GS Hot Press Rag 225g is a two-sided version of Hot Press Rag 310g that is grain specific for books or greeting cards. It’s silky smooth surface structure is specifically designed to meet the exacting requirements of artists, preserving the natural characteristics of a smooth white art paper while maintaining the necessary natural aesthetics demanded by artists. The surface has a special matte coating designed for extremely durable, high-quality fine art and photographic reproduction/print applications with inkjet (giclee) technology.

Suppliers

Company
Product
Description
Supplier Links
Sunset GS Hot Press Rag 225g- 11in x 17in - FAUC225111750 - LexJet Corporation
Sarasota, FL, USA
Sunset GS Hot Press Rag 225g- 11in x 17in
FAUC225111750
Sunset GS Hot Press Rag 225g- 11in x 17in FAUC225111750
Sunset GS Hot Press Rag 225g is a two-sided version of Hot Press Rag 310g that is grain specific for books or greeting cards. It’s silky smooth surface structure is specifically designed to meet the exacting requirements of artists, preserving the natural characteristics of a smooth white art paper while maintaining the necessary natural aesthetics demanded by artists. The surface has a special matte coating designed for extremely durable, high-quality fine art and photographic reproduction/print applications with inkjet (giclee) technology.

Sunset GS Hot Press Rag 225g is a two-sided version of Hot Press Rag 310g that is grain specific for books or greeting cards. It’s silky smooth surface structure is specifically designed to meet the exacting requirements of artists, preserving the natural characteristics of a smooth white art paper while maintaining the necessary natural aesthetics demanded by artists. The surface has a special matte coating designed for extremely durable, high-quality fine art and photographic reproduction/print applications with inkjet (giclee) technology.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FAUC225111750
Product Name Sunset GS Hot Press Rag 225g- 11in x 17in
Width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 lb. Light Pink - Crinkle Paper - CP10X - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details