LexJet Corporation 5.5 Mil Blockout Gloss Polyester- 60in x 100ft BP560

Description
LexJet 5.5 Mil Blockout Gloss Polyester is a polyester film with a block-out back coating which provides 100% opacity. The high gloss finish gives the graphic more pop and higher contrast over similar matte products for a bigger impact. This product is designed for rollable trade show and point-of-purchase graphics that are displayed using pop-up and retractable display frames. The polyester film’s opacity prevents the framing devices from being seen. Partner this product with one of our PreLume laminates and the result is a bright white, high-impact, rollable graphic that will stand up to your most abusive customers. Features High gloss for high impact graphics Great for thermal lamination Water-resistant glos s finish Cross-platform printer compatible Does not show finger prints and is more scratch resistant than similar gloss products No lamination required for short-term retractable banner stands
Description
LexJet 5.5 Mil Blockout Gloss Polyester is a polyester film with a block-out back coating which provides 100% opacity. The high gloss finish gives the graphic more pop and higher contrast over similar matte products for a bigger impact. This product is designed for rollable trade show and point-of-purchase graphics that are displayed using pop-up and retractable display frames. The polyester film’s opacity prevents the framing devices from being seen. Partner this product with one of our PreLume laminates and the result is a bright white, high-impact, rollable graphic that will stand up to your most abusive customers. Features High gloss for high impact graphics Great for thermal lamination Water-resistant glos s finish Cross-platform printer compatible Does not show finger prints and is more scratch resistant than similar gloss products No lamination required for short-term retractable banner stands

Suppliers

Company
Product
Description
Supplier Links
5.5 Mil Blockout Gloss Polyester- 60in x 100ft - BP560 - LexJet Corporation
Sarasota, FL, USA
5.5 Mil Blockout Gloss Polyester- 60in x 100ft
BP560
5.5 Mil Blockout Gloss Polyester- 60in x 100ft BP560
LexJet 5.5 Mil Blockout Gloss Polyester is a polyester film with a block-out back coating which provides 100% opacity. The high gloss finish gives the graphic more pop and higher contrast over similar matte products for a bigger impact. This product is designed for rollable trade show and point-of-purchase graphics that are displayed using pop-up and retractable display frames. The polyester film’s opacity prevents the framing devices from being seen. Partner this product with one of our PreLume laminates and the result is a bright white, high-impact, rollable graphic that will stand up to your most abusive customers. Features High gloss for high impact graphics Great for thermal lamination Water-resistant glos s finish Cross-platform printer compatible Does not show finger prints and is more scratch resistant than similar gloss products No lamination required for short-term retractable banner stands

LexJet 5.5 Mil Blockout Gloss Polyester is a polyester film with a block-out back coating which provides 100% opacity. The high gloss finish gives the graphic more pop and higher contrast over similar matte products for a bigger impact. This product is designed for rollable trade show and point-of-purchase graphics that are displayed using pop-up and retractable display frames. The polyester film’s opacity prevents the framing devices from being seen. Partner this product with one of our PreLume laminates and the result is a bright white, high-impact, rollable graphic that will stand up to your most abusive customers.

Features

  • High gloss for high impact graphics
  • Great for thermal lamination
  • Water-resistant gloss finish
  • Cross-platform printer compatible
  • Does not show finger prints and is more scratch resistant than similar gloss products
  • No lamination required for short-term retractable banner stands
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number BP560
Product Name 5.5 Mil Blockout Gloss Polyester- 60in x 100ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9102-D - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 82 gsm (2.42 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details