Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PAPER AND PAPERBOARD MATERIALS
LEXJET CORPORATION
CAN0850V750 -- GERMAN ETCHING BY HAHNEMUHLE (310 GSM)- 17IN X 39FT
LexJet Corporation
German Etching by Hahnemuhle (310 gsm)- 17in x 39ft
CAN0850V750
Description
Canon German Etching by Hahnemuhle (310 gsm)
LexJet Corporation
Done
Description
Canon German Etching by Hahnemuhle (310 gsm)
Suppliers
Company
Product
Description
Supplier Links
LexJet Corporation
Sarasota, FL, USA
German Etching by Hahnemuhle (310 gsm)- 17in x 39ft
CAN0850V750
German Etching by Hahnemuhle (310 gsm)- 17in x 39ft
CAN0850V750
Canon German Etching by Hahnemuhle (310 gsm)
Canon German Etching by Hahnemuhle (310 gsm)
Supplier's Site
Technical Specifications
LexJet Corporation
Product Category
Paper and Paperboard Materials
Product Number
CAN0850V750
Product Name
German Etching by Hahnemuhle (310 gsm)- 17in x 39ft
Paper and Paperboard
Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data
Similar Products
Johnson Bag Co., Inc.
Kraft Paper
KP14850
Specs
Paper and Paperboard
Other Paper / Paperboard; Kraft Paper
View Details
LexJet Corporation
Rapid-Dry Photographic Glossy Paper 190g (8 Mil)- 24in x 100ft
222730-00
Specs
Basis Weight
190 gsm (5.6 osy)
Width
24 inch (610 mm)
Length
33.33 yd (30.48 m)
View Details
Graphic Controls
Receipt Rolls
Specs
Paper and Paperboard
Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets
Documents (School, Home, Office)
View Details
Small Quantity Boxes, Inc.
Corrugated Sheets and Pads
SP911
View Details