LexJet Corporation Sunset Fibre Gloss Natural 300g- 36in x 50ft FANG3650

Description
Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special acid inhibiting layer (less optical brighteners). Its mildly textured surface and natural color make it the perfect digital alternative. The surface has a special gloss coating, designed for high-quality fine photographic reproduction print applications with inkjet technology.
Description
Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special acid inhibiting layer (less optical brighteners). Its mildly textured surface and natural color make it the perfect digital alternative. The surface has a special gloss coating, designed for high-quality fine photographic reproduction print applications with inkjet technology.

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Gloss Natural 300g- 36in x 50ft - FANG3650 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Gloss Natural 300g- 36in x 50ft
FANG3650
Sunset Fibre Gloss Natural 300g- 36in x 50ft FANG3650
Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special acid inhibiting layer (less optical brighteners). Its mildly textured surface and natural color make it the perfect digital alternative. The surface has a special gloss coating, designed for high-quality fine photographic reproduction print applications with inkjet technology.

Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special acid inhibiting layer (less optical brighteners). Its mildly textured surface and natural color make it the perfect digital alternative. The surface has a special gloss coating, designed for high-quality fine photographic reproduction print applications with inkjet technology.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FANG3650
Product Name Sunset Fibre Gloss Natural 300g- 36in x 50ft
Basis Weight 300 gsm (8.85 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9229-B - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 83 gsm (2.45 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details