LexJet Corporation PolyGloss PSA- 42in x 100ft PGPSA42

Description
LexJet PolyGloss PSA is one of the few glossy polypropylene films that can be used either to produce high-impact, long-term indoor graphics or short-term outdoor signage. The glossy surface is great for reproducing brightly colored, detailed images. The specially designed pressure-sensitive, solvent adhesive on the back of LexJet PolyGloss PSA makes printed graphics easy to install. The adhesive removes cleanly for up to 90 days, but becomes permanent after 90 days. The micorporous, instant-dry coating on LexJet PolyGloss PSA makes this film a good choice for shops that need to produce higher volumes of graphics on a multiple makes and models of aqueous inkjet printers. The film is compatible with dye and pigment inks on aqueous inkjet printers that use thermal or piezo printheads. Prints produced with pigment inks are water-resistant.    
Description
LexJet PolyGloss PSA is one of the few glossy polypropylene films that can be used either to produce high-impact, long-term indoor graphics or short-term outdoor signage. The glossy surface is great for reproducing brightly colored, detailed images. The specially designed pressure-sensitive, solvent adhesive on the back of LexJet PolyGloss PSA makes printed graphics easy to install. The adhesive removes cleanly for up to 90 days, but becomes permanent after 90 days. The micorporous, instant-dry coating on LexJet PolyGloss PSA makes this film a good choice for shops that need to produce higher volumes of graphics on a multiple makes and models of aqueous inkjet printers. The film is compatible with dye and pigment inks on aqueous inkjet printers that use thermal or piezo printheads. Prints produced with pigment inks are water-resistant.    

Suppliers

Company
Product
Description
Supplier Links
PolyGloss PSA- 42in x 100ft - PGPSA42 - LexJet Corporation
Sarasota, FL, USA
PolyGloss PSA- 42in x 100ft
PGPSA42
PolyGloss PSA- 42in x 100ft PGPSA42
LexJet PolyGloss PSA is one of the few glossy polypropylene films that can be used either to produce high-impact, long-term indoor graphics or short-term outdoor signage. The glossy surface is great for reproducing brightly colored, detailed images. The specially designed pressure-sensitive, solvent adhesive on the back of LexJet PolyGloss PSA makes printed graphics easy to install. The adhesive removes cleanly for up to 90 days, but becomes permanent after 90 days. The micorporous, instant-dry coating on LexJet PolyGloss PSA makes this film a good choice for shops that need to produce higher volumes of graphics on a multiple makes and models of aqueous inkjet printers. The film is compatible with dye and pigment inks on aqueous inkjet printers that use thermal or piezo printheads. Prints produced with pigment inks are water-resistant.    

LexJet PolyGloss PSA is one of the few glossy polypropylene films that can be used either to produce high-impact, long-term indoor graphics or short-term outdoor signage. The glossy surface is great for reproducing brightly colored, detailed images.

The specially designed pressure-sensitive, solvent adhesive on the back of LexJet PolyGloss PSA makes printed graphics easy to install. The adhesive removes cleanly for up to 90 days, but becomes permanent after 90 days.

The micorporous, instant-dry coating on LexJet PolyGloss PSA makes this film a good choice for shops that need to produce higher volumes of graphics on a multiple makes and models of aqueous inkjet printers.

The film is compatible with dye and pigment inks on aqueous inkjet printers that use thermal or piezo printheads. Prints produced with pigment inks are water-resistant.    

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PGPSA42
Product Name PolyGloss PSA- 42in x 100ft
Thickness 6.5 mil (165 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® - 9106-R - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 62 gsm (1.83 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details