LexJet Corporation PVC-Free Display Film (18 Mil)- 36in x 65ft PDF1836

Description
LexJet PVC-Free Display Film (18 Mil) is an environmentally-frie ndly, economically-priced rigid polypropylene film with a satin finish that lays flat, straight and true for a variety of applications, including retail displays, trade show graphics and point of purchase environments. The bright-white, PVC-free base reproduces brilliant colors and high-definition images to help ensure repeat business for print shops running solvent, low-solvent, latex and UV-curable printers. Features Environmentally friendly and sustainable: No PVCs or phthalates Cost-effective solution for trade show and P.O.P. displays Lays flat, won’t curl Compatible with solvent, low-solvent, latex and UV-curable printers  
Description
LexJet PVC-Free Display Film (18 Mil) is an environmentally-frie ndly, economically-priced rigid polypropylene film with a satin finish that lays flat, straight and true for a variety of applications, including retail displays, trade show graphics and point of purchase environments. The bright-white, PVC-free base reproduces brilliant colors and high-definition images to help ensure repeat business for print shops running solvent, low-solvent, latex and UV-curable printers. Features Environmentally friendly and sustainable: No PVCs or phthalates Cost-effective solution for trade show and P.O.P. displays Lays flat, won’t curl Compatible with solvent, low-solvent, latex and UV-curable printers  

Suppliers

Company
Product
Description
Supplier Links
PVC-Free Display Film (18 Mil)- 36in x 65ft - PDF1836 - LexJet Corporation
Sarasota, FL, USA
PVC-Free Display Film (18 Mil)- 36in x 65ft
PDF1836
PVC-Free Display Film (18 Mil)- 36in x 65ft PDF1836
LexJet PVC-Free Display Film (18 Mil) is an environmentally-frie ndly, economically-priced rigid polypropylene film with a satin finish that lays flat, straight and true for a variety of applications, including retail displays, trade show graphics and point of purchase environments. The bright-white, PVC-free base reproduces brilliant colors and high-definition images to help ensure repeat business for print shops running solvent, low-solvent, latex and UV-curable printers. Features Environmentally friendly and sustainable: No PVCs or phthalates Cost-effective solution for trade show and P.O.P. displays Lays flat, won’t curl Compatible with solvent, low-solvent, latex and UV-curable printers  

LexJet PVC-Free Display Film (18 Mil) is an environmentally-friendly, economically-priced rigid polypropylene film with a satin finish that lays flat, straight and true for a variety of applications, including retail displays, trade show graphics and point of purchase environments. The bright-white, PVC-free base reproduces brilliant colors and high-definition images to help ensure repeat business for print shops running solvent, low-solvent, latex and UV-curable printers.

Features

  • Environmentally friendly and sustainable: No PVCs or phthalates
  • Cost-effective solution for trade show and P.O.P. displays
  • Lays flat, won’t curl
  • Compatible with solvent, low-solvent, latex and UV-curable printers

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PDF1836
Product Name PVC-Free Display Film (18 Mil)- 36in x 65ft
Basis Weight 510 gsm (15.04 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9107 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 100 gsm (2.95 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details