LexJet Corporation 6.5 Mil Gloss Opaque Display Film- 60in x100ft PD36000

Description
LexJet 6.5 Mil Display Film is a bright-white, high-gloss DuPont Melinex® polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are displayed. Images printed on this film look so vibrant and detailed that some professional photographers use this material to make competition prints that resemble Cibachromes. LexJet 6.5 Mil Gloss Display Film works with either thermal or pressure-sensitive laminating films, but lamination isn’t required if the graphics are for short-term use. An extra-white graphics surface can be achieved when a PreLume® laminating film is applied. The film is compatible with dye and pigment inks on printers that use thermal or piezo printheads.
Description
LexJet 6.5 Mil Display Film is a bright-white, high-gloss DuPont Melinex® polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are displayed. Images printed on this film look so vibrant and detailed that some professional photographers use this material to make competition prints that resemble Cibachromes. LexJet 6.5 Mil Gloss Display Film works with either thermal or pressure-sensitive laminating films, but lamination isn’t required if the graphics are for short-term use. An extra-white graphics surface can be achieved when a PreLume® laminating film is applied. The film is compatible with dye and pigment inks on printers that use thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
6.5 Mil Gloss Opaque Display Film- 60in x100ft - PD36000 - LexJet Corporation
Sarasota, FL, USA
6.5 Mil Gloss Opaque Display Film- 60in x100ft
PD36000
6.5 Mil Gloss Opaque Display Film- 60in x100ft PD36000
LexJet 6.5 Mil Display Film is a bright-white, high-gloss DuPont Melinex® polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are displayed. Images printed on this film look so vibrant and detailed that some professional photographers use this material to make competition prints that resemble Cibachromes. LexJet 6.5 Mil Gloss Display Film works with either thermal or pressure-sensitive laminating films, but lamination isn’t required if the graphics are for short-term use. An extra-white graphics surface can be achieved when a PreLume® laminating film is applied. The film is compatible with dye and pigment inks on printers that use thermal or piezo printheads.

LexJet 6.5 Mil Display Film is a bright-white, high-gloss DuPont Melinex® polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are displayed.

Images printed on this film look so vibrant and detailed that some professional photographers use this material to make competition prints that resemble Cibachromes.

LexJet 6.5 Mil Gloss Display Film works with either thermal or pressure-sensitive laminating films, but lamination isn’t required if the graphics are for short-term use. An extra-white graphics surface can be achieved when a PreLume® laminating film is applied.

The film is compatible with dye and pigment inks on printers that use thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PD36000
Product Name 6.5 Mil Gloss Opaque Display Film- 60in x100ft
Thickness 6.5 mil (165 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9101 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 100 gsm (2.95 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details