LexJet Corporation Matte Light Block Polyester (7 Mil)- 36in x 13ft LBP736T

Description
LexJet Light Block Polyester (7 Mil) is a lightweight, matte-finished, tear-resistant polyester film that can be used to produce rollable trade-show, POP, or retail graphics, including those that will be displayed in banner stands. The matte-finished coating on the bright-white surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind the film won’t diminish the beauty or readability of the graphics. With a thickness of 7 mil, LexJet Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled for display. The film is also water- and scratch-resistant, so no lamination is required. Just print, trim, and ship. LexJet Light Block Polyester (7 Mil) is designed for use with solvent and low-solvent inks.
Description
LexJet Light Block Polyester (7 Mil) is a lightweight, matte-finished, tear-resistant polyester film that can be used to produce rollable trade-show, POP, or retail graphics, including those that will be displayed in banner stands. The matte-finished coating on the bright-white surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind the film won’t diminish the beauty or readability of the graphics. With a thickness of 7 mil, LexJet Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled for display. The film is also water- and scratch-resistant, so no lamination is required. Just print, trim, and ship. LexJet Light Block Polyester (7 Mil) is designed for use with solvent and low-solvent inks.

Suppliers

Company
Product
Description
Supplier Links
Matte Light Block Polyester (7 Mil)- 36in x 13ft - LBP736T - LexJet Corporation
Sarasota, FL, USA
Matte Light Block Polyester (7 Mil)- 36in x 13ft
LBP736T
Matte Light Block Polyester (7 Mil)- 36in x 13ft LBP736T
LexJet Light Block Polyester (7 Mil) is a lightweight, matte-finished, tear-resistant polyester film that can be used to produce rollable trade-show, POP, or retail graphics, including those that will be displayed in banner stands. The matte-finished coating on the bright-white surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind the film won’t diminish the beauty or readability of the graphics. With a thickness of 7 mil, LexJet Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled for display. The film is also water- and scratch-resistant, so no lamination is required. Just print, trim, and ship. LexJet Light Block Polyester (7 Mil) is designed for use with solvent and low-solvent inks.

LexJet Light Block Polyester (7 Mil) is a lightweight, matte-finished, tear-resistant polyester film that can be used to produce rollable trade-show, POP, or retail graphics, including those that will be displayed in banner stands. The matte-finished coating on the bright-white surface is designed to produce brilliantly colored, sharply defined images while minimizing glare.

The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind the film won’t diminish the beauty or readability of the graphics. With a thickness of 7 mil, LexJet Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled for display. The film is also water- and scratch-resistant, so no lamination is required. Just print, trim, and ship.

LexJet Light Block Polyester (7 Mil) is designed for use with solvent and low-solvent inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number LBP736T
Product Name Matte Light Block Polyester (7 Mil)- 36in x 13ft
Thickness 7 mil (178 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® - 9389 - F - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 73 gsm (2.15 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details