LexJet Corporation SuperPrint Plus FL Matte (13 oz)- 126in x 164ft JFM320050

Description
SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent, eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption, high tear/tensile strength, an enhanced backside surface for better movement across the print platen and an improved white point.
Description
SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent, eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption, high tear/tensile strength, an enhanced backside surface for better movement across the print platen and an improved white point.

Suppliers

Company
Product
Description
Supplier Links
SuperPrint Plus FL Matte (13 oz)- 126in x 164ft - JFM320050 - LexJet Corporation
Sarasota, FL, USA
SuperPrint Plus FL Matte (13 oz)- 126in x 164ft
JFM320050
SuperPrint Plus FL Matte (13 oz)- 126in x 164ft JFM320050
SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent, eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption, high tear/tensile strength, an enhanced backside surface for better movement across the print platen and an improved white point.

SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent, eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption, high tear/tensile strength, an enhanced backside surface for better movement across the print platen and an improved white point.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number JFM320050
Product Name SuperPrint Plus FL Matte (13 oz)- 126in x 164ft
Basis Weight 441 gsm (13 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® - 9192 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 47 gsm (1.39 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details