LexJet Corporation Simple Transparent Adhesive Vinyl- 54in x 150ft CLRSAV54P

Description
LexJet's Simple Transparent Adhesive Vinyl is a 3 mil premium clear, gloss vinyl backed with a permanent adhesive. It is designed for producing vivid window graphics, POP graphics and temporary indoor and outdoor signage. LexJet’s Simple Transparent Adhesive Vinyl produces spectacular, image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.
Description
LexJet's Simple Transparent Adhesive Vinyl is a 3 mil premium clear, gloss vinyl backed with a permanent adhesive. It is designed for producing vivid window graphics, POP graphics and temporary indoor and outdoor signage. LexJet’s Simple Transparent Adhesive Vinyl produces spectacular, image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
Simple Transparent Adhesive Vinyl- 54in x 150ft - CLRSAV54P - LexJet Corporation
Sarasota, FL, USA
Simple Transparent Adhesive Vinyl- 54in x 150ft
CLRSAV54P
Simple Transparent Adhesive Vinyl- 54in x 150ft CLRSAV54P
LexJet's Simple Transparent Adhesive Vinyl is a 3 mil premium clear, gloss vinyl backed with a permanent adhesive. It is designed for producing vivid window graphics, POP graphics and temporary indoor and outdoor signage. LexJet’s Simple Transparent Adhesive Vinyl produces spectacular, image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

LexJet's Simple Transparent Adhesive Vinyl is a 3 mil premium clear, gloss vinyl backed with a permanent adhesive. It is designed for producing vivid window graphics, POP graphics and temporary indoor and outdoor signage. LexJet’s Simple Transparent Adhesive Vinyl produces spectacular, image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CLRSAV54P
Product Name Simple Transparent Adhesive Vinyl- 54in x 150ft
Thickness 3 mil (76.2 µm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 993 PSB  Pressboard -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
TOUGHcoat 3R DuPont Tyvek 36in x 100ft - AQTVK36 - LexJet Corporation
Specs
Thickness 11 mil (279 µm)
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details