LexJet Corporation 8 Mil ImagePro Satin- 42in x 100ft IPS42

Description
LexJet's next-generation 8-Mil ImagePro Satin Photo Paper is a cost-effective option for producing high-quality photographic display prints on multiple makes and models of inkjet printers. The lustrous, instant-dry microporous coating on the latest generation of ImagePro Satin provides an improved white point for greater contrast, outstanding dot control, a wider color gamut and excellent image sharpness. If a laminating film is required for extra protection or rigidity, you can use ImagePro Satin Photo Paper with either a pressure-sensitive film or heat-activated (thermal) film. LexJet ImagePro Satin works well on a wide range of printers, including piezo and thermal printers from Canon, HP, Encad, Epson, Mimaki, and Roland, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera. LexJet 8 Mil ImagePro Satin is a 2011 Hot One Award winner.
Description
LexJet's next-generation 8-Mil ImagePro Satin Photo Paper is a cost-effective option for producing high-quality photographic display prints on multiple makes and models of inkjet printers. The lustrous, instant-dry microporous coating on the latest generation of ImagePro Satin provides an improved white point for greater contrast, outstanding dot control, a wider color gamut and excellent image sharpness. If a laminating film is required for extra protection or rigidity, you can use ImagePro Satin Photo Paper with either a pressure-sensitive film or heat-activated (thermal) film. LexJet ImagePro Satin works well on a wide range of printers, including piezo and thermal printers from Canon, HP, Encad, Epson, Mimaki, and Roland, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera. LexJet 8 Mil ImagePro Satin is a 2011 Hot One Award winner.

Suppliers

Company
Product
Description
Supplier Links
8 Mil ImagePro Satin- 42in x 100ft - IPS42 - LexJet Corporation
Sarasota, FL, USA
8 Mil ImagePro Satin- 42in x 100ft
IPS42
8 Mil ImagePro Satin- 42in x 100ft IPS42
LexJet's next-generation 8-Mil ImagePro Satin Photo Paper is a cost-effective option for producing high-quality photographic display prints on multiple makes and models of inkjet printers. The lustrous, instant-dry microporous coating on the latest generation of ImagePro Satin provides an improved white point for greater contrast, outstanding dot control, a wider color gamut and excellent image sharpness. If a laminating film is required for extra protection or rigidity, you can use ImagePro Satin Photo Paper with either a pressure-sensitive film or heat-activated (thermal) film. LexJet ImagePro Satin works well on a wide range of printers, including piezo and thermal printers from Canon, HP, Encad, Epson, Mimaki, and Roland, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera. LexJet 8 Mil ImagePro Satin is a 2011 Hot One Award winner.

LexJet's next-generation 8-Mil ImagePro Satin Photo Paper is a cost-effective option for producing high-quality photographic display prints on multiple makes and models of inkjet printers. The lustrous, instant-dry microporous coating on the latest generation of ImagePro Satin provides an improved white point for greater contrast, outstanding dot control, a wider color gamut and excellent image sharpness.

If a laminating film is required for extra protection or rigidity, you can use ImagePro Satin Photo Paper with either a pressure-sensitive film or heat-activated (thermal) film.

LexJet ImagePro Satin works well on a wide range of printers, including piezo and thermal printers from Canon, HP, Encad, Epson, Mimaki, and Roland, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.

LexJet 8 Mil ImagePro Satin is a 2011 Hot One Award winner.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number IPS42
Product Name 8 Mil ImagePro Satin- 42in x 100ft
Basis Weight 210 gsm (6.19 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9700 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 80 gsm (2.36 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details