LexJet Corporation 8 Mil PolyGloss Banner- 36in x 50ft MPG3650

Description
LexJet's PolyGloss Banner material provides the true photographic look and feel needed to reproduce high-quality advertising photography on banners used for POP displays, retail graphics, long-term indoor signs, and short-term outdoor signs. The bright-white, glossy surface of this polypropylene film is particularly good for reproducing detailed images with vibrant colors. The 8 mil thickness and tear-resistant properties of LexJet PolyGloss Banner material makes graphics easy to handle and provide the rigidity needed for use in banner stands The microporous, instant-dry coating on LexJet PolyGloss Banner makes this film a good choice for shops that use a mix of aqueous inkjet printers. The film is compatible with dye and pigment inks on inkjet printers that use thermal or piezo printheads. Prints produced on PolyGloss Banner with dye inks are water-resistant; graphics produced with pigment inks are waterproof.
Description
LexJet's PolyGloss Banner material provides the true photographic look and feel needed to reproduce high-quality advertising photography on banners used for POP displays, retail graphics, long-term indoor signs, and short-term outdoor signs. The bright-white, glossy surface of this polypropylene film is particularly good for reproducing detailed images with vibrant colors. The 8 mil thickness and tear-resistant properties of LexJet PolyGloss Banner material makes graphics easy to handle and provide the rigidity needed for use in banner stands The microporous, instant-dry coating on LexJet PolyGloss Banner makes this film a good choice for shops that use a mix of aqueous inkjet printers. The film is compatible with dye and pigment inks on inkjet printers that use thermal or piezo printheads. Prints produced on PolyGloss Banner with dye inks are water-resistant; graphics produced with pigment inks are waterproof.

Suppliers

Company
Product
Description
Supplier Links
8 Mil PolyGloss Banner- 36in x 50ft - MPG3650 - LexJet Corporation
Sarasota, FL, USA
8 Mil PolyGloss Banner- 36in x 50ft
MPG3650
8 Mil PolyGloss Banner- 36in x 50ft MPG3650
LexJet's PolyGloss Banner material provides the true photographic look and feel needed to reproduce high-quality advertising photography on banners used for POP displays, retail graphics, long-term indoor signs, and short-term outdoor signs. The bright-white, glossy surface of this polypropylene film is particularly good for reproducing detailed images with vibrant colors. The 8 mil thickness and tear-resistant properties of LexJet PolyGloss Banner material makes graphics easy to handle and provide the rigidity needed for use in banner stands The microporous, instant-dry coating on LexJet PolyGloss Banner makes this film a good choice for shops that use a mix of aqueous inkjet printers. The film is compatible with dye and pigment inks on inkjet printers that use thermal or piezo printheads. Prints produced on PolyGloss Banner with dye inks are water-resistant; graphics produced with pigment inks are waterproof.

LexJet's PolyGloss Banner material provides the true photographic look and feel needed to reproduce high-quality advertising photography on banners used for POP displays, retail graphics, long-term indoor signs, and short-term outdoor signs. The bright-white, glossy surface of this polypropylene film is particularly good for reproducing detailed images with vibrant colors.

The 8 mil thickness and tear-resistant properties of LexJet PolyGloss Banner material makes graphics easy to handle and provide the rigidity needed for use in banner stands

The microporous, instant-dry coating on LexJet PolyGloss Banner makes this film a good choice for shops that use a mix of aqueous inkjet printers.

The film is compatible with dye and pigment inks on inkjet printers that use thermal or piezo printheads. Prints produced on PolyGloss Banner with dye inks are water-resistant; graphics produced with pigment inks are waterproof.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number MPG3650
Product Name 8 Mil PolyGloss Banner- 36in x 50ft
Thickness 8 mil (203 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details