LexJet Corporation 10 Mil Opaque Display Film- 50in x 100ft PD105000

Description
LexJet 10 Mil Display Film is a bright-white, high-gloss DuPont® Melinex polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are displayed. Images printed on this film look so vibrant and detailed that some professional photographers use this material to make competition prints that resemble Cibachromes. LexJet 10 Mil Gloss Display Film works well with many pressure-sensitive laminating films, especially LexJet’s 10 Mil Elite Textured or Elite Polycarbonate laminates. However, lamination isn’t required if the graphics are for short-term use. An especially white graphics surface can be achieved when a PreLume® laminating film is applied. The film is compatible with dye and pigment inks on printers that use thermal or piezo printheads.
Description
LexJet 10 Mil Display Film is a bright-white, high-gloss DuPont® Melinex polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are displayed. Images printed on this film look so vibrant and detailed that some professional photographers use this material to make competition prints that resemble Cibachromes. LexJet 10 Mil Gloss Display Film works well with many pressure-sensitive laminating films, especially LexJet’s 10 Mil Elite Textured or Elite Polycarbonate laminates. However, lamination isn’t required if the graphics are for short-term use. An especially white graphics surface can be achieved when a PreLume® laminating film is applied. The film is compatible with dye and pigment inks on printers that use thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
10 Mil Opaque Display Film- 50in x 100ft - PD105000 - LexJet Corporation
Sarasota, FL, USA
10 Mil Opaque Display Film- 50in x 100ft
PD105000
10 Mil Opaque Display Film- 50in x 100ft PD105000
LexJet 10 Mil Display Film is a bright-white, high-gloss DuPont® Melinex polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are displayed. Images printed on this film look so vibrant and detailed that some professional photographers use this material to make competition prints that resemble Cibachromes. LexJet 10 Mil Gloss Display Film works well with many pressure-sensitive laminating films, especially LexJet’s 10 Mil Elite Textured or Elite Polycarbonate laminates. However, lamination isn’t required if the graphics are for short-term use. An especially white graphics surface can be achieved when a PreLume® laminating film is applied. The film is compatible with dye and pigment inks on printers that use thermal or piezo printheads.

LexJet 10 Mil Display Film is a bright-white, high-gloss DuPont® Melinex polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are displayed.

Images printed on this film look so vibrant and detailed that some professional photographers use this material to make competition prints that resemble Cibachromes.

LexJet 10 Mil Gloss Display Film works well with many pressure-sensitive laminating films, especially LexJet’s 10 Mil Elite Textured or Elite Polycarbonate laminates. However, lamination isn’t required if the graphics are for short-term use. An especially white graphics surface can be achieved when a PreLume® laminating film is applied.

The film is compatible with dye and pigment inks on printers that use thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PD105000
Product Name 10 Mil Opaque Display Film- 50in x 100ft
Thickness 10 mil (254 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9107-G - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 100 gsm (2.95 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details