LexJet Corporation Sunset Fibre Gloss 295g- 11in x 17in FAUG111750

Description
Sunset Fibre Gloss 285g was one of the first inkjet photo papers modeled after the fibre-based papers used in traditional darkrooms. The subtly textured, glossy surface and brilliant white color of this paper support extraordinary detail in both color and black-and-white prints, including fine art photographs, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Gloss 285g can be used on many pigment and dye ink printers from Canon, Epson, and HP. LexJet Sunset Fibre Gloss is a 2008 Hot One Award winner.
Description
Sunset Fibre Gloss 285g was one of the first inkjet photo papers modeled after the fibre-based papers used in traditional darkrooms. The subtly textured, glossy surface and brilliant white color of this paper support extraordinary detail in both color and black-and-white prints, including fine art photographs, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Gloss 285g can be used on many pigment and dye ink printers from Canon, Epson, and HP. LexJet Sunset Fibre Gloss is a 2008 Hot One Award winner.

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Gloss 295g- 11in x 17in - FAUG111750 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Gloss 295g- 11in x 17in
FAUG111750
Sunset Fibre Gloss 295g- 11in x 17in FAUG111750
Sunset Fibre Gloss 285g was one of the first inkjet photo papers modeled after the fibre-based papers used in traditional darkrooms. The subtly textured, glossy surface and brilliant white color of this paper support extraordinary detail in both color and black-and-white prints, including fine art photographs, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Gloss 285g can be used on many pigment and dye ink printers from Canon, Epson, and HP. LexJet Sunset Fibre Gloss is a 2008 Hot One Award winner.

Sunset Fibre Gloss 285g was one of the first inkjet photo papers modeled after the fibre-based papers used in traditional darkrooms. The subtly textured, glossy surface and brilliant white color of this paper support extraordinary detail in both color and black-and-white prints, including fine art photographs, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Gloss 285g can be used on many pigment and dye ink printers from Canon, Epson, and HP.

LexJet Sunset Fibre Gloss is a 2008 Hot One Award winner.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FAUG111750
Product Name Sunset Fibre Gloss 295g- 11in x 17in
Basis Weight 295 gsm (8.7 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Microglass Filtration Media - LyPore® - 9303 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 121 gsm (3.57 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details