LexJet Corporation Sunset Cotton Etching Paper 285g- 13in x 19in FACE131950

Description
Sunset Cotton Etching Paper 285g is a versatile paper for reproducing paintings, drawings, photo restorations for wall art, memory albums, greeting cards, postcards, and presentations. The slightly textured surface resembles the papers used on the etching presses used for intaglio printmaking. The special matte coating supports detail, rich blacks, and exceptional color reproduction. The base paper is a combination of 25% cotton linters and 75% alpha cellulose (high-grade, acid-free/lignin-fre e wood pulp). LexJet Cotton Etching Paper 285g can be used on many pigment and dye ink printers from Canon, Epson, and HP.  
Description
Sunset Cotton Etching Paper 285g is a versatile paper for reproducing paintings, drawings, photo restorations for wall art, memory albums, greeting cards, postcards, and presentations. The slightly textured surface resembles the papers used on the etching presses used for intaglio printmaking. The special matte coating supports detail, rich blacks, and exceptional color reproduction. The base paper is a combination of 25% cotton linters and 75% alpha cellulose (high-grade, acid-free/lignin-fre e wood pulp). LexJet Cotton Etching Paper 285g can be used on many pigment and dye ink printers from Canon, Epson, and HP.  

Suppliers

Company
Product
Description
Supplier Links
Sunset Cotton Etching Paper 285g- 13in x 19in - FACE131950 - LexJet Corporation
Sarasota, FL, USA
Sunset Cotton Etching Paper 285g- 13in x 19in
FACE131950
Sunset Cotton Etching Paper 285g- 13in x 19in FACE131950
Sunset Cotton Etching Paper 285g is a versatile paper for reproducing paintings, drawings, photo restorations for wall art, memory albums, greeting cards, postcards, and presentations. The slightly textured surface resembles the papers used on the etching presses used for intaglio printmaking. The special matte coating supports detail, rich blacks, and exceptional color reproduction. The base paper is a combination of 25% cotton linters and 75% alpha cellulose (high-grade, acid-free/lignin-fre e wood pulp). LexJet Cotton Etching Paper 285g can be used on many pigment and dye ink printers from Canon, Epson, and HP.  

Sunset Cotton Etching Paper 285g is a versatile paper for reproducing paintings, drawings, photo restorations for wall art, memory albums, greeting cards, postcards, and presentations. The slightly textured surface resembles the papers used on the etching presses used for intaglio printmaking.

The special matte coating supports detail, rich blacks, and exceptional color reproduction. The base paper is a combination of 25% cotton linters and 75% alpha cellulose (high-grade, acid-free/lignin-free wood pulp).

LexJet Cotton Etching Paper 285g can be used on many pigment and dye ink printers from Canon, Epson, and HP.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FACE131950
Product Name Sunset Cotton Etching Paper 285g- 13in x 19in
Basis Weight 285 gsm (8.41 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9101-G - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 98 gsm (2.89 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details