LexJet Corporation Sunset Fibre Gloss Natural 300g- 17in x 50ft FANG1750

Description
Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special acid inhibiting layer (less optical brighteners). Its mildly textured surface and natural color make it the perfect digital alternative. The surface has a special gloss coating, designed for high-quality fine photographic reproduction print applications with inkjet technology.
Description
Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special acid inhibiting layer (less optical brighteners). Its mildly textured surface and natural color make it the perfect digital alternative. The surface has a special gloss coating, designed for high-quality fine photographic reproduction print applications with inkjet technology.

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Gloss Natural 300g- 17in x 50ft - FANG1750 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Gloss Natural 300g- 17in x 50ft
FANG1750
Sunset Fibre Gloss Natural 300g- 17in x 50ft FANG1750
Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special acid inhibiting layer (less optical brighteners). Its mildly textured surface and natural color make it the perfect digital alternative. The surface has a special gloss coating, designed for high-quality fine photographic reproduction print applications with inkjet technology.

Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special acid inhibiting layer (less optical brighteners). Its mildly textured surface and natural color make it the perfect digital alternative. The surface has a special gloss coating, designed for high-quality fine photographic reproduction print applications with inkjet technology.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FANG1750
Product Name Sunset Fibre Gloss Natural 300g- 17in x 50ft
Basis Weight 300 gsm (8.85 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
FineArt Pearl 285 g - 17in x 22in - 10641416 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details