LexJet Corporation Permanent Gloss Adhesive Vinyl 60in x 150ft CG425A

Description
HP Permanent Gloss Adhesive Vinyl is an affordable, high-quality, self-adhesive vinyl suitable for a wide range of outdoor and indoor applications such as murals, advertisements, point-of-purchase displays, and event signage. The highly opaque gloss surface captures vibrant graphic details and displays brilliant, lasting colors.
Description
HP Permanent Gloss Adhesive Vinyl is an affordable, high-quality, self-adhesive vinyl suitable for a wide range of outdoor and indoor applications such as murals, advertisements, point-of-purchase displays, and event signage. The highly opaque gloss surface captures vibrant graphic details and displays brilliant, lasting colors.

Suppliers

Company
Product
Description
Supplier Links
Permanent Gloss Adhesive Vinyl 60in x 150ft - CG425A - LexJet Corporation
Sarasota, FL, USA
Permanent Gloss Adhesive Vinyl 60in x 150ft
CG425A
Permanent Gloss Adhesive Vinyl 60in x 150ft CG425A
HP Permanent Gloss Adhesive Vinyl is an affordable, high-quality, self-adhesive vinyl suitable for a wide range of outdoor and indoor applications such as murals, advertisements, point-of-purchase displays, and event signage. The highly opaque gloss surface captures vibrant graphic details and displays brilliant, lasting colors.

HP Permanent Gloss Adhesive Vinyl is an affordable, high-quality, self-adhesive vinyl suitable for a wide range of outdoor and indoor applications such as murals, advertisements, point-of-purchase displays, and event signage. The highly opaque gloss surface captures vibrant graphic details and displays brilliant, lasting colors.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CG425A
Product Name Permanent Gloss Adhesive Vinyl 60in x 150ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
36
Specs
Paper and Paperboard Newsprint
View Details