LexJet Corporation Sunset Fibre Satin 300g- 36in x 48in FAFS364825

Description
The slightly textured, lustrous surface on this 14-mil, 300g, bright-white, fiber-based paper gives a classic, elegant look to fine-art portraits, fine photography, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Satin 300g can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.
Description
The slightly textured, lustrous surface on this 14-mil, 300g, bright-white, fiber-based paper gives a classic, elegant look to fine-art portraits, fine photography, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Satin 300g can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Satin 300g- 36in x 48in - FAFS364825 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Satin 300g- 36in x 48in
FAFS364825
Sunset Fibre Satin 300g- 36in x 48in FAFS364825
The slightly textured, lustrous surface on this 14-mil, 300g, bright-white, fiber-based paper gives a classic, elegant look to fine-art portraits, fine photography, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Satin 300g can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.

The slightly textured, lustrous surface on this 14-mil, 300g, bright-white, fiber-based paper gives a classic, elegant look to fine-art portraits, fine photography, photo restorations, memory albums, and photo-art books.

LexJet Sunset Fibre Satin 300g can be used on many pigment and dye ink printers from Canon, Epson, and HP.

Color profiles are available for many models.

All rolls require a 3-in. spindle or core adapter.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FAFS364825
Product Name Sunset Fibre Satin 300g- 36in x 48in
Thickness 14 mil (356 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® XL - 9100-D - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 82 gsm (2.42 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details