LexJet Corporation Heavy Textile Banner- 60in x 130ft CG436B

Description
HP Heavy Textile Banner is a woven media that combines durability, versatility, and recyclability. This smooth polyester banner is flame resistant, making it safe for a variety of indoor uses, such as window displays or indoor drapes.
Description
HP Heavy Textile Banner is a woven media that combines durability, versatility, and recyclability. This smooth polyester banner is flame resistant, making it safe for a variety of indoor uses, such as window displays or indoor drapes.

Suppliers

Company
Product
Description
Supplier Links
Heavy Textile Banner- 60in x 130ft - CG436B - LexJet Corporation
Sarasota, FL, USA
Heavy Textile Banner- 60in x 130ft
CG436B
Heavy Textile Banner- 60in x 130ft CG436B
HP Heavy Textile Banner is a woven media that combines durability, versatility, and recyclability. This smooth polyester banner is flame resistant, making it safe for a variety of indoor uses, such as window displays or indoor drapes.

HP Heavy Textile Banner is a woven media that combines durability, versatility, and recyclability. This smooth polyester banner is flame resistant, making it safe for a variety of indoor uses, such as window displays or indoor drapes.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CG436B
Product Name Heavy Textile Banner- 60in x 130ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9334 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 85 gsm (2.51 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details