LexJet Corporation Recycled Bond Paper- 42in x 150ft CG891A

Description
HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this chlorine-free paper has a natural white finish without added Optical Brightener Agents. And it’s from HP, so you get trouble-free performance ideal for your everyday technical printing needs.
Description
HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this chlorine-free paper has a natural white finish without added Optical Brightener Agents. And it’s from HP, so you get trouble-free performance ideal for your everyday technical printing needs.

Suppliers

Company
Product
Description
Supplier Links
Recycled Bond Paper- 42in x 150ft - CG891A - LexJet Corporation
Sarasota, FL, USA
Recycled Bond Paper- 42in x 150ft
CG891A
Recycled Bond Paper- 42in x 150ft CG891A
HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this chlorine-free paper has a natural white finish without added Optical Brightener Agents. And it’s from HP, so you get trouble-free performance ideal for your everyday technical printing needs.

HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this chlorine-free paper has a natural white finish without added Optical Brightener Agents. And it’s from HP, so you get trouble-free performance ideal for your everyday technical printing needs.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CG891A
Product Name Recycled Bond Paper- 42in x 150ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9107 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 100 gsm (2.95 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Pressboard - Type 992 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details