LexJet Corporation Infinium S Gloss- 54in x 75ft LJIS25475G

Description
LexJet Infinium is the industry's first transportable graphic: It's not a paper, it's not a film and it's not a transfer material. Infinium is a printable coating with built-in laminate and adhesive layers conformable to almost any substrate, from bricks, concrete, ceiling tiles, leather and ceramics to graphic arts boards, untreated canvas and wood. For applications that require multiple materials and multiple steps, Infinium does it with one material in two steps: Print and apply. LexJet Infinium is compatible with solvent, low-solvent, UV-curable and latex printers and can be applied with heat, a primer or water, depending on the application and how temporary or permanent you want it to be. Below is a video demonstrating the versatility of Infinium.  For additional application ideas, please visit LexJet's YouTube channel.  
Description
LexJet Infinium is the industry's first transportable graphic: It's not a paper, it's not a film and it's not a transfer material. Infinium is a printable coating with built-in laminate and adhesive layers conformable to almost any substrate, from bricks, concrete, ceiling tiles, leather and ceramics to graphic arts boards, untreated canvas and wood. For applications that require multiple materials and multiple steps, Infinium does it with one material in two steps: Print and apply. LexJet Infinium is compatible with solvent, low-solvent, UV-curable and latex printers and can be applied with heat, a primer or water, depending on the application and how temporary or permanent you want it to be. Below is a video demonstrating the versatility of Infinium.  For additional application ideas, please visit LexJet's YouTube channel.  

Suppliers

Company
Product
Description
Supplier Links
Infinium S Gloss- 54in x 75ft - LJIS25475G - LexJet Corporation
Sarasota, FL, USA
Infinium S Gloss- 54in x 75ft
LJIS25475G
Infinium S Gloss- 54in x 75ft LJIS25475G
LexJet Infinium is the industry's first transportable graphic: It's not a paper, it's not a film and it's not a transfer material. Infinium is a printable coating with built-in laminate and adhesive layers conformable to almost any substrate, from bricks, concrete, ceiling tiles, leather and ceramics to graphic arts boards, untreated canvas and wood. For applications that require multiple materials and multiple steps, Infinium does it with one material in two steps: Print and apply. LexJet Infinium is compatible with solvent, low-solvent, UV-curable and latex printers and can be applied with heat, a primer or water, depending on the application and how temporary or permanent you want it to be. Below is a video demonstrating the versatility of Infinium.  For additional application ideas, please visit LexJet's YouTube channel.  

LexJet Infinium is the industry's first transportable graphic: It's not a paper, it's not a film and it's not a transfer material. Infinium is a printable coating with built-in laminate and adhesive layers conformable to almost any substrate, from bricks, concrete, ceiling tiles, leather and ceramics to graphic arts boards, untreated canvas and wood. For applications that require multiple materials and multiple steps, Infinium does it with one material in two steps: Print and apply. LexJet Infinium is compatible with solvent, low-solvent, UV-curable and latex printers and can be applied with heat, a primer or water, depending on the application and how temporary or permanent you want it to be.

Below is a video demonstrating the versatility of Infinium.  For additional application ideas, please visit LexJet's YouTube channel.

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number LJIS25475G
Product Name Infinium S Gloss- 54in x 75ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® - 9858 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 49 gsm (1.45 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
10 lb. Cognac - Crinkle Paper - CP10Q - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details