LexJet Corporation SuperPrint Plus FL Matte (13 oz)- 102in x 164ft JFM260050

Description
SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent, eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption, high tear/tensile strength, an enhanced backside surface for better movement across the print platen and an improved white point.
Description
SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent, eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption, high tear/tensile strength, an enhanced backside surface for better movement across the print platen and an improved white point.

Suppliers

Company
Product
Description
Supplier Links
SuperPrint Plus FL Matte (13 oz)- 102in x 164ft - JFM260050 - LexJet Corporation
Sarasota, FL, USA
SuperPrint Plus FL Matte (13 oz)- 102in x 164ft
JFM260050
SuperPrint Plus FL Matte (13 oz)- 102in x 164ft JFM260050
SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent, eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption, high tear/tensile strength, an enhanced backside surface for better movement across the print platen and an improved white point.

SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent, eco-solvent, latex or screen-printing. It has a smooth front-side finish for picture perfect imaging, high bonding strength, stable ink absorption, high tear/tensile strength, an enhanced backside surface for better movement across the print platen and an improved white point.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number JFM260050
Product Name SuperPrint Plus FL Matte (13 oz)- 102in x 164ft
Basis Weight 441 gsm (13 osy)
Unlock Full Specs
to access all available technical data

Similar Products

DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Photo Rag 188 g - 13in x 19in - 10641432 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details