LexJet Corporation Sunset Fibre Matte 285g- 36in x 48in FAUM3648

Description
The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but also for making art reproductions, greeting cards, postcards, and photo-art books. The high-quality coating delivers an impressively large color gamut. LexJet Sunset Fibre Matte can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.  
Description
The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but also for making art reproductions, greeting cards, postcards, and photo-art books. The high-quality coating delivers an impressively large color gamut. LexJet Sunset Fibre Matte can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.  

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Matte 285g- 36in x 48in - FAUM3648 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Matte 285g- 36in x 48in
FAUM3648
Sunset Fibre Matte 285g- 36in x 48in FAUM3648
The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but also for making art reproductions, greeting cards, postcards, and photo-art books. The high-quality coating delivers an impressively large color gamut. LexJet Sunset Fibre Matte can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.  

The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but also for making art reproductions, greeting cards, postcards, and photo-art books. The high-quality coating delivers an impressively large color gamut.

LexJet Sunset Fibre Matte can be used on many pigment and dye ink printers from Canon, Epson, and HP.

Color profiles are available for many models.

All rolls require a 3-in. spindle or core adapter.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FAUM3648
Product Name Sunset Fibre Matte 285g- 36in x 48in
Basis Weight 285 gsm (8.41 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® - 9756 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 50 gsm (1.47 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details