LexJet Corporation Poly Select Heavy- 24in x 20ft POLYH24T

Description
LexJet Poly Select Heavy is a heavy, matte, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 230 g/m² and measuring 13 mils thick, this bright-white fabric produces brilliant colors and provides the lay-flat properties required for use in banner stands and many other forms of trade-show graphics, store signage and POP displays. It is also a good choice for eye catching murals, window displays, hanging flags, banners, backdrops and other soft signage. LexJet Poly Select Heavy is compatible with all dye and pigmented aqueous inkjet and latex printers.
Description
LexJet Poly Select Heavy is a heavy, matte, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 230 g/m² and measuring 13 mils thick, this bright-white fabric produces brilliant colors and provides the lay-flat properties required for use in banner stands and many other forms of trade-show graphics, store signage and POP displays. It is also a good choice for eye catching murals, window displays, hanging flags, banners, backdrops and other soft signage. LexJet Poly Select Heavy is compatible with all dye and pigmented aqueous inkjet and latex printers.

Suppliers

Company
Product
Description
Supplier Links
Poly Select Heavy- 24in x 20ft - POLYH24T - LexJet Corporation
Sarasota, FL, USA
Poly Select Heavy- 24in x 20ft
POLYH24T
Poly Select Heavy- 24in x 20ft POLYH24T
LexJet Poly Select Heavy is a heavy, matte, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 230 g/m² and measuring 13 mils thick, this bright-white fabric produces brilliant colors and provides the lay-flat properties required for use in banner stands and many other forms of trade-show graphics, store signage and POP displays. It is also a good choice for eye catching murals, window displays, hanging flags, banners, backdrops and other soft signage. LexJet Poly Select Heavy is compatible with all dye and pigmented aqueous inkjet and latex printers.

LexJet Poly Select Heavy is a heavy, matte, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 230 g/m² and measuring 13 mils thick, this bright-white fabric produces brilliant colors and provides the lay-flat properties required for use in banner stands and many other forms of trade-show graphics, store signage and POP displays. It is also a good choice for eye catching murals, window displays, hanging flags, banners, backdrops and other soft signage. LexJet Poly Select Heavy is compatible with all dye and pigmented aqueous inkjet and latex printers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number POLYH24T
Product Name Poly Select Heavy- 24in x 20ft
Basis Weight 230 gsm (6.78 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9251-D - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 82 gsm (2.42 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details