LexJet Corporation MetroMark Transit Vinyl- 54in x 150ft METRO54150

Description
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.
Description
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
MetroMark Transit Vinyl- 54in x 150ft - METRO54150 - LexJet Corporation
Sarasota, FL, USA
MetroMark Transit Vinyl- 54in x 150ft
METRO54150
MetroMark Transit Vinyl- 54in x 150ft METRO54150
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number METRO54150
Product Name MetroMark Transit Vinyl- 54in x 150ft
Thickness 3.5 mil (88.9 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Museum Etching 350 g - 17in x 22in - 10641424 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details
10 lb. Royal Blue - Crinkle Paper - CP10H - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details