LexJet Corporation 10 Mil Opaque Display Film- 36in x 100ft PD103600

Description
LexJet 10 Mil Display Film is a bright-white, high-gloss DuPont® Melinex polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are displayed. Images printed on this film look so vibrant and detailed that some professional photographers use this material to make competition prints that resemble Cibachromes. LexJet 10 Mil Gloss Display Film works well with many pressure-sensitive laminating films, especially LexJet’s 10 Mil Elite Textured or Elite Polycarbonate laminates. However, lamination isn’t required if the graphics are for short-term use. An especially white graphics surface can be achieved when a PreLume® laminating film is applied. The film is compatible with dye and pigment inks on printers that use thermal or piezo printheads.
Description
LexJet 10 Mil Display Film is a bright-white, high-gloss DuPont® Melinex polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are displayed. Images printed on this film look so vibrant and detailed that some professional photographers use this material to make competition prints that resemble Cibachromes. LexJet 10 Mil Gloss Display Film works well with many pressure-sensitive laminating films, especially LexJet’s 10 Mil Elite Textured or Elite Polycarbonate laminates. However, lamination isn’t required if the graphics are for short-term use. An especially white graphics surface can be achieved when a PreLume® laminating film is applied. The film is compatible with dye and pigment inks on printers that use thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
10 Mil Opaque Display Film- 36in x 100ft - PD103600 - LexJet Corporation
Sarasota, FL, USA
10 Mil Opaque Display Film- 36in x 100ft
PD103600
10 Mil Opaque Display Film- 36in x 100ft PD103600
LexJet 10 Mil Display Film is a bright-white, high-gloss DuPont® Melinex polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are displayed. Images printed on this film look so vibrant and detailed that some professional photographers use this material to make competition prints that resemble Cibachromes. LexJet 10 Mil Gloss Display Film works well with many pressure-sensitive laminating films, especially LexJet’s 10 Mil Elite Textured or Elite Polycarbonate laminates. However, lamination isn’t required if the graphics are for short-term use. An especially white graphics surface can be achieved when a PreLume® laminating film is applied. The film is compatible with dye and pigment inks on printers that use thermal or piezo printheads.

LexJet 10 Mil Display Film is a bright-white, high-gloss DuPont® Melinex polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of pop-up and retractable banner stands from showing through when the graphics are displayed.

Images printed on this film look so vibrant and detailed that some professional photographers use this material to make competition prints that resemble Cibachromes.

LexJet 10 Mil Gloss Display Film works well with many pressure-sensitive laminating films, especially LexJet’s 10 Mil Elite Textured or Elite Polycarbonate laminates. However, lamination isn’t required if the graphics are for short-term use. An especially white graphics surface can be achieved when a PreLume® laminating film is applied.

The film is compatible with dye and pigment inks on printers that use thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PD103600
Product Name 10 Mil Opaque Display Film- 36in x 100ft
Thickness 10 mil (254 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details