LexJet Corporation Sunset Fibre Gloss 295g- 24in x 50ft FAUG2450

Description
Sunset Fibre Gloss 285g was one of the first inkjet photo papers modeled after the fibre-based papers used in traditional darkrooms. The subtly textured, glossy surface and brilliant white color of this paper support extraordinary detail in both color and black-and-white prints, including fine art photographs, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Gloss 285g can be used on many pigment and dye ink printers from Canon, Epson, and HP. LexJet Sunset Fibre Gloss is a 2008 Hot One Award winner.
Description
Sunset Fibre Gloss 285g was one of the first inkjet photo papers modeled after the fibre-based papers used in traditional darkrooms. The subtly textured, glossy surface and brilliant white color of this paper support extraordinary detail in both color and black-and-white prints, including fine art photographs, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Gloss 285g can be used on many pigment and dye ink printers from Canon, Epson, and HP. LexJet Sunset Fibre Gloss is a 2008 Hot One Award winner.

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Gloss 295g- 24in x 50ft - FAUG2450 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Gloss 295g- 24in x 50ft
FAUG2450
Sunset Fibre Gloss 295g- 24in x 50ft FAUG2450
Sunset Fibre Gloss 285g was one of the first inkjet photo papers modeled after the fibre-based papers used in traditional darkrooms. The subtly textured, glossy surface and brilliant white color of this paper support extraordinary detail in both color and black-and-white prints, including fine art photographs, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Gloss 285g can be used on many pigment and dye ink printers from Canon, Epson, and HP. LexJet Sunset Fibre Gloss is a 2008 Hot One Award winner.

Sunset Fibre Gloss 285g was one of the first inkjet photo papers modeled after the fibre-based papers used in traditional darkrooms. The subtly textured, glossy surface and brilliant white color of this paper support extraordinary detail in both color and black-and-white prints, including fine art photographs, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Gloss 285g can be used on many pigment and dye ink printers from Canon, Epson, and HP.

LexJet Sunset Fibre Gloss is a 2008 Hot One Award winner.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FAUG2450
Product Name Sunset Fibre Gloss 295g- 24in x 50ft
Basis Weight 295 gsm (8.7 osy)
Unlock Full Specs
to access all available technical data

Similar Products

DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Photo Rag 308 g - 8.5in x 11in - 10641434 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details