LexJet Corporation PVC-free Wall Paper- 54in x 300ft CH103A

Description
Offer your customers an odor-free, PVC-free alternative for wall murals. This high-performance, flame-retardant wall paper with an ultra-smooth finish provides vivid color and high-definition detail ideal for wall murals, and provides up to 20 years display permanence indoors, away from direct sun. This easy-to-install, strippable prepaste wall paper tears off easily and comes with an HP warranty for clean removal.
Description
Offer your customers an odor-free, PVC-free alternative for wall murals. This high-performance, flame-retardant wall paper with an ultra-smooth finish provides vivid color and high-definition detail ideal for wall murals, and provides up to 20 years display permanence indoors, away from direct sun. This easy-to-install, strippable prepaste wall paper tears off easily and comes with an HP warranty for clean removal.

Suppliers

Company
Product
Description
Supplier Links
PVC-free Wall Paper- 54in x 300ft - CH103A - LexJet Corporation
Sarasota, FL, USA
PVC-free Wall Paper- 54in x 300ft
CH103A
PVC-free Wall Paper- 54in x 300ft CH103A
Offer your customers an odor-free, PVC-free alternative for wall murals. This high-performance, flame-retardant wall paper with an ultra-smooth finish provides vivid color and high-definition detail ideal for wall murals, and provides up to 20 years display permanence indoors, away from direct sun. This easy-to-install, strippable prepaste wall paper tears off easily and comes with an HP warranty for clean removal.

Offer your customers an odor-free, PVC-free alternative for wall murals. This high-performance, flame-retardant wall paper with an ultra-smooth finish provides vivid color and high-definition detail ideal for wall murals, and provides up to 20 years display permanence indoors, away from direct sun. This easy-to-install, strippable prepaste wall paper tears off easily and comes with an HP warranty for clean removal.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CH103A
Product Name PVC-free Wall Paper- 54in x 300ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Microglass Filtration Media - LyPore® - 9254 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 63 gsm (1.86 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
10 lb. Lavender - Crinkle Paper - CP10P - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details