LexJet Corporation Validation 155 Premium Satin Proofing Media- 13in x 98ft EV15513

Description
155 gram premium satin proofing media for use with UltraChrome K3 & similar inks. White point and gamut capacity specifically engineered to meet the requirements of publication proofing as defined by SWOP.
Description
155 gram premium satin proofing media for use with UltraChrome K3 & similar inks. White point and gamut capacity specifically engineered to meet the requirements of publication proofing as defined by SWOP.

Suppliers

Company
Product
Description
Supplier Links
Validation 155 Premium Satin Proofing Media- 13in x 98ft - EV15513 - LexJet Corporation
Sarasota, FL, USA
Validation 155 Premium Satin Proofing Media- 13in x 98ft
EV15513
Validation 155 Premium Satin Proofing Media- 13in x 98ft EV15513
155 gram premium satin proofing media for use with UltraChrome K3 & similar inks. White point and gamut capacity specifically engineered to meet the requirements of publication proofing as defined by SWOP.

155 gram premium satin proofing media for use with UltraChrome K3 & similar inks. White point and gamut capacity specifically engineered to meet the requirements of publication proofing as defined by SWOP.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number EV15513
Product Name Validation 155 Premium Satin Proofing Media- 13in x 98ft
Width 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details