LexJet Corporation glassTex Ice- 48in x 40ft GDECOR48

Description
dreamScape™ glassTex Ice is a 17-mil textured film that’s ideal for creating a stained glass effect or for privacy. Its textured glass look makes it perfect for custom high-profit décor projects. It has a deep, textured surface with smooth edges for a classic, historic look. It’s perfect for bay windows and windows inside entryways and arches. glassTex Ice is compatible with low-solvent, solvent, and UV-curable printers. It can be custom printed or applied to windows as-is for a privacy glass effect.
Description
dreamScape™ glassTex Ice is a 17-mil textured film that’s ideal for creating a stained glass effect or for privacy. Its textured glass look makes it perfect for custom high-profit décor projects. It has a deep, textured surface with smooth edges for a classic, historic look. It’s perfect for bay windows and windows inside entryways and arches. glassTex Ice is compatible with low-solvent, solvent, and UV-curable printers. It can be custom printed or applied to windows as-is for a privacy glass effect.

Suppliers

Company
Product
Description
Supplier Links
glassTex Ice- 48in x 40ft - GDECOR48 - LexJet Corporation
Sarasota, FL, USA
glassTex Ice- 48in x 40ft
GDECOR48
glassTex Ice- 48in x 40ft GDECOR48
dreamScape™ glassTex Ice is a 17-mil textured film that’s ideal for creating a stained glass effect or for privacy. Its textured glass look makes it perfect for custom high-profit décor projects. It has a deep, textured surface with smooth edges for a classic, historic look. It’s perfect for bay windows and windows inside entryways and arches. glassTex Ice is compatible with low-solvent, solvent, and UV-curable printers. It can be custom printed or applied to windows as-is for a privacy glass effect.

dreamScape™ glassTex Ice is a 17-mil textured film that’s ideal for creating a stained glass effect or for privacy. Its textured glass look makes it perfect for custom high-profit décor projects. It has a deep, textured surface with smooth edges for a classic, historic look. It’s perfect for bay windows and windows inside entryways and arches. glassTex Ice is compatible with low-solvent, solvent, and UV-curable printers. It can be custom printed or applied to windows as-is for a privacy glass effect.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number GDECOR48
Product Name glassTex Ice- 48in x 40ft
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9395-2 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 41 gsm (1.21 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details