LexJet Corporation Ultralon IV BL (20 oz)- 42in x 164ft G114935-L20

Description
Ultraflex Ultralon® IV BL (20 oz) is a gloss finish, durable specialty back-lit banner and billboard substrate that is made to last! Extremely strong, Ultralon IV BL is the recommended material to use for long term outdoor back-illuminated applications.
Description
Ultraflex Ultralon® IV BL (20 oz) is a gloss finish, durable specialty back-lit banner and billboard substrate that is made to last! Extremely strong, Ultralon IV BL is the recommended material to use for long term outdoor back-illuminated applications.

Suppliers

Company
Product
Description
Supplier Links
Ultralon IV BL (20 oz)- 42in x 164ft - G114935-L20 - LexJet Corporation
Sarasota, FL, USA
Ultralon IV BL (20 oz)- 42in x 164ft
G114935-L20
Ultralon IV BL (20 oz)- 42in x 164ft G114935-L20
Ultraflex Ultralon® IV BL (20 oz) is a gloss finish, durable specialty back-lit banner and billboard substrate that is made to last! Extremely strong, Ultralon IV BL is the recommended material to use for long term outdoor back-illuminated applications.

Ultraflex Ultralon® IV BL (20 oz) is a gloss finish, durable specialty back-lit banner and billboard substrate that is made to last! Extremely strong, Ultralon IV BL is the recommended material to use for long term outdoor back-illuminated applications.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number G114935-L20
Product Name Ultralon IV BL (20 oz)- 42in x 164ft
Basis Weight 678 gsm (20 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
24
Specs
Paper and Paperboard Newsprint
View Details