LexJet Corporation DuPont Tyvek Banner 42in x 100ft CG445A

Description
HP DuPont™ Tyvek® Banner is a highly versatile, lightweight, recyclable5 media that delivers brilliant, high-quality, water-resistant banners for outdoor and indoor applications. An economical alternative to widely available scrim banners, this durable HDPE banner is easy to hang and grommet, taking the hassle out of installation.
Description
HP DuPont™ Tyvek® Banner is a highly versatile, lightweight, recyclable5 media that delivers brilliant, high-quality, water-resistant banners for outdoor and indoor applications. An economical alternative to widely available scrim banners, this durable HDPE banner is easy to hang and grommet, taking the hassle out of installation.

Suppliers

Company
Product
Description
Supplier Links
DuPont Tyvek Banner 42in x 100ft - CG445A - LexJet Corporation
Sarasota, FL, USA
DuPont Tyvek Banner 42in x 100ft
CG445A
DuPont Tyvek Banner 42in x 100ft CG445A
HP DuPont™ Tyvek® Banner is a highly versatile, lightweight, recyclable5 media that delivers brilliant, high-quality, water-resistant banners for outdoor and indoor applications. An economical alternative to widely available scrim banners, this durable HDPE banner is easy to hang and grommet, taking the hassle out of installation.

HP DuPont™ Tyvek® Banner is a highly versatile, lightweight, recyclable5 media that delivers brilliant, high-quality, water-resistant banners for outdoor and indoor applications. An economical alternative to widely available scrim banners, this durable HDPE banner is easy to hang and grommet, taking the hassle out of installation.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CG445A
Product Name DuPont Tyvek Banner 42in x 100ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9020 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 110 gsm (3.24 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details