LexJet Corporation Nolar- 54in x 150ft DS-NOLAR PLUS-50

Description
dreamScape™ Nolar is a smooth finish, eco-friendly wallcovering media for solvent, eco solvent, uv-curable and HP Latex printers. It is a lightweight, 8oz non-PVC wallcovering that offers an economical option for low traffic areas that do not require a commercial grade type II wallcovering. The smooth surface yields crisp text and saturated graphics. The light weight and earth friendly features give architects, planners and designers a green alternative for custom décor wall murals, graphics and wallcoverings. Nolar is made with a wood pulp/natural fiber technology containing FSC sourced materials. It combines a Class “A” fire rating in a new highly breathable, recyclable wallcovering. The highly breathable surface (66 perms) increases resistance to mold and mildew in high humidity environments.
Description
dreamScape™ Nolar is a smooth finish, eco-friendly wallcovering media for solvent, eco solvent, uv-curable and HP Latex printers. It is a lightweight, 8oz non-PVC wallcovering that offers an economical option for low traffic areas that do not require a commercial grade type II wallcovering. The smooth surface yields crisp text and saturated graphics. The light weight and earth friendly features give architects, planners and designers a green alternative for custom décor wall murals, graphics and wallcoverings. Nolar is made with a wood pulp/natural fiber technology containing FSC sourced materials. It combines a Class “A” fire rating in a new highly breathable, recyclable wallcovering. The highly breathable surface (66 perms) increases resistance to mold and mildew in high humidity environments.

Suppliers

Company
Product
Description
Supplier Links
Nolar- 54in x 150ft - DS-NOLAR PLUS-50 - LexJet Corporation
Sarasota, FL, USA
Nolar- 54in x 150ft
DS-NOLAR PLUS-50
Nolar- 54in x 150ft DS-NOLAR PLUS-50
dreamScape™ Nolar is a smooth finish, eco-friendly wallcovering media for solvent, eco solvent, uv-curable and HP Latex printers. It is a lightweight, 8oz non-PVC wallcovering that offers an economical option for low traffic areas that do not require a commercial grade type II wallcovering. The smooth surface yields crisp text and saturated graphics. The light weight and earth friendly features give architects, planners and designers a green alternative for custom décor wall murals, graphics and wallcoverings. Nolar is made with a wood pulp/natural fiber technology containing FSC sourced materials. It combines a Class “A” fire rating in a new highly breathable, recyclable wallcovering. The highly breathable surface (66 perms) increases resistance to mold and mildew in high humidity environments.

dreamScape™ Nolar is a smooth finish, eco-friendly wallcovering media for solvent, eco solvent, uv-curable and HP Latex printers. It is a lightweight, 8oz non-PVC wallcovering that offers an economical option for low traffic areas that do not require a commercial grade type II wallcovering. The smooth surface yields crisp text and saturated graphics. The light weight and earth friendly features give architects, planners and designers a green alternative for custom décor wall murals, graphics and wallcoverings.

Nolar is made with a wood pulp/natural fiber technology containing FSC sourced materials. It combines a Class “A” fire rating in a new highly breathable, recyclable wallcovering. The highly breathable surface (66 perms) increases resistance to mold and mildew in high humidity environments.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number DS-NOLAR PLUS-50
Product Name Nolar- 54in x 150ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SCOTT® Coreless JRT Jr. Bathroom Tissue (12/case) - KCC 07007 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
Albrecht Durer - 17in x 22in - 10641403 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details