LexJet Corporation Prime Gloss SUV- 61in x 100ft PG10261

Description
LexJet Prime Gloss SUV is a 10-mil, glossy photo paper that is particularly good at reproducing colors and finer details. The gloss surface is great for all types of photo enlargements, including higher volumes of décor prints for corporate lobbies, hotels, and retail displays. For most applications, lamination isn’t required. But this paper can be used with heat-activated (thermal) laminating films as long as prints are thoroughly dry. LexJet Prime Gloss SUV produces great results with the many models of inkjet printers that use solvent, low solvent, or UV-curable inks.
Description
LexJet Prime Gloss SUV is a 10-mil, glossy photo paper that is particularly good at reproducing colors and finer details. The gloss surface is great for all types of photo enlargements, including higher volumes of décor prints for corporate lobbies, hotels, and retail displays. For most applications, lamination isn’t required. But this paper can be used with heat-activated (thermal) laminating films as long as prints are thoroughly dry. LexJet Prime Gloss SUV produces great results with the many models of inkjet printers that use solvent, low solvent, or UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
Prime Gloss SUV- 61in x 100ft - PG10261 - LexJet Corporation
Sarasota, FL, USA
Prime Gloss SUV- 61in x 100ft
PG10261
Prime Gloss SUV- 61in x 100ft PG10261
LexJet Prime Gloss SUV is a 10-mil, glossy photo paper that is particularly good at reproducing colors and finer details. The gloss surface is great for all types of photo enlargements, including higher volumes of décor prints for corporate lobbies, hotels, and retail displays. For most applications, lamination isn’t required. But this paper can be used with heat-activated (thermal) laminating films as long as prints are thoroughly dry. LexJet Prime Gloss SUV produces great results with the many models of inkjet printers that use solvent, low solvent, or UV-curable inks.

LexJet Prime Gloss SUV is a 10-mil, glossy photo paper that is particularly good at reproducing colors and finer details. The gloss surface is great for all types of photo enlargements, including higher volumes of décor prints for corporate lobbies, hotels, and retail displays.

For most applications, lamination isn’t required. But this paper can be used with heat-activated (thermal) laminating films as long as prints are thoroughly dry.

LexJet Prime Gloss SUV produces great results with the many models of inkjet printers that use solvent, low solvent, or UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PG10261
Product Name Prime Gloss SUV- 61in x 100ft
Thickness 10 mil (254 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® - 9355 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 143 gsm (4.22 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details