LexJet Corporation Heavyweight Coated Paper / 35#- 60in x 100ft C6977C

Description
For low-cost, long-term applications such as signs and posters. The bright, matte ink jet paper makes brilliant, colorful, medium ink-density images look crisp and smooth. It's compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000 series, 3000 series and 5000 series printers. Features 35 lb (130 g/m2) basis weight for extra durability and recyclable Bright white plus excellent indoor lightfastness for lasting vivid color Exceptional bleed control and high resolution for clear sharp images
Description
For low-cost, long-term applications such as signs and posters. The bright, matte ink jet paper makes brilliant, colorful, medium ink-density images look crisp and smooth. It's compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000 series, 3000 series and 5000 series printers. Features 35 lb (130 g/m2) basis weight for extra durability and recyclable Bright white plus excellent indoor lightfastness for lasting vivid color Exceptional bleed control and high resolution for clear sharp images

Suppliers

Company
Product
Description
Supplier Links
Heavyweight Coated Paper / 35#- 60in x 100ft - C6977C - LexJet Corporation
Sarasota, FL, USA
Heavyweight Coated Paper / 35#- 60in x 100ft
C6977C
Heavyweight Coated Paper / 35#- 60in x 100ft C6977C
For low-cost, long-term applications such as signs and posters. The bright, matte ink jet paper makes brilliant, colorful, medium ink-density images look crisp and smooth. It's compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000 series, 3000 series and 5000 series printers. Features 35 lb (130 g/m2) basis weight for extra durability and recyclable Bright white plus excellent indoor lightfastness for lasting vivid color Exceptional bleed control and high resolution for clear sharp images

For low-cost, long-term applications such as signs and posters. The bright, matte ink jet paper makes brilliant, colorful, medium ink-density images look crisp and smooth. It's compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000 series, 3000 series and 5000 series printers.

Features
  • 35 lb (130 g/m2) basis weight for extra durability and recyclable
  • Bright white plus excellent indoor lightfastness for lasting vivid color
  • Exceptional bleed control and high resolution for clear sharp images
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number C6977C
Product Name Heavyweight Coated Paper / 35#- 60in x 100ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9101-F - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 98 gsm (2.89 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details