LexJet Corporation Polygloss FR- 17in x 10ft IQ-IJ29517T3

Description
Polygloss is a 100% knitted polyester that is fire retardant. It is ideal for indoor applications such as banners, curtains and window displays, and tablecloths and tableskirts. It provides superior imaging qualities on all thermal and piezo ink jet printers using dye and pigment based inks.
Description
Polygloss is a 100% knitted polyester that is fire retardant. It is ideal for indoor applications such as banners, curtains and window displays, and tablecloths and tableskirts. It provides superior imaging qualities on all thermal and piezo ink jet printers using dye and pigment based inks.

Suppliers

Company
Product
Description
Supplier Links
Polygloss FR- 17in x 10ft - IQ-IJ29517T3 - LexJet Corporation
Sarasota, FL, USA
Polygloss FR- 17in x 10ft
IQ-IJ29517T3
Polygloss FR- 17in x 10ft IQ-IJ29517T3
Polygloss is a 100% knitted polyester that is fire retardant. It is ideal for indoor applications such as banners, curtains and window displays, and tablecloths and tableskirts. It provides superior imaging qualities on all thermal and piezo ink jet printers using dye and pigment based inks.

Polygloss is a 100% knitted polyester that is fire retardant. It is ideal for indoor applications such as banners, curtains and window displays, and tablecloths and tableskirts. It provides superior imaging qualities on all thermal and piezo ink jet printers using dye and pigment based inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number IQ-IJ29517T3
Product Name Polygloss FR- 17in x 10ft
Basis Weight 125 gsm (3.69 osy)
Unlock Full Specs
to access all available technical data

Similar Products

 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Microglass Filtration Media - LyPore® XL - 9101-D - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 82 gsm (2.42 osy)
View Details
10 lb. Lavender - Crinkle Paper - CP10P - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details