LexJet Corporation Infinium S Gloss- 36in x 75ft LJIS23675G

Description
LexJet Infinium is the industry's first transportable graphic: It's not a paper, it's not a film and it's not a transfer material. Infinium is a printable coating with built-in laminate and adhesive layers conformable to almost any substrate, from bricks, concrete, ceiling tiles, leather and ceramics to graphic arts boards, untreated canvas and wood. For applications that require multiple materials and multiple steps, Infinium does it with one material in two steps: Print and apply. LexJet Infinium is compatible with solvent, low-solvent, UV-curable and latex printers and can be applied with heat, a primer or water, depending on the application and how temporary or permanent you want it to be. Below is a video demonstrating the versatility of Infinium.  For additional application ideas, please visit LexJet's YouTube channel.  
Description
LexJet Infinium is the industry's first transportable graphic: It's not a paper, it's not a film and it's not a transfer material. Infinium is a printable coating with built-in laminate and adhesive layers conformable to almost any substrate, from bricks, concrete, ceiling tiles, leather and ceramics to graphic arts boards, untreated canvas and wood. For applications that require multiple materials and multiple steps, Infinium does it with one material in two steps: Print and apply. LexJet Infinium is compatible with solvent, low-solvent, UV-curable and latex printers and can be applied with heat, a primer or water, depending on the application and how temporary or permanent you want it to be. Below is a video demonstrating the versatility of Infinium.  For additional application ideas, please visit LexJet's YouTube channel.  

Suppliers

Company
Product
Description
Supplier Links
Infinium S Gloss- 36in x 75ft - LJIS23675G - LexJet Corporation
Sarasota, FL, USA
Infinium S Gloss- 36in x 75ft
LJIS23675G
Infinium S Gloss- 36in x 75ft LJIS23675G
LexJet Infinium is the industry's first transportable graphic: It's not a paper, it's not a film and it's not a transfer material. Infinium is a printable coating with built-in laminate and adhesive layers conformable to almost any substrate, from bricks, concrete, ceiling tiles, leather and ceramics to graphic arts boards, untreated canvas and wood. For applications that require multiple materials and multiple steps, Infinium does it with one material in two steps: Print and apply. LexJet Infinium is compatible with solvent, low-solvent, UV-curable and latex printers and can be applied with heat, a primer or water, depending on the application and how temporary or permanent you want it to be. Below is a video demonstrating the versatility of Infinium.  For additional application ideas, please visit LexJet's YouTube channel.  

LexJet Infinium is the industry's first transportable graphic: It's not a paper, it's not a film and it's not a transfer material. Infinium is a printable coating with built-in laminate and adhesive layers conformable to almost any substrate, from bricks, concrete, ceiling tiles, leather and ceramics to graphic arts boards, untreated canvas and wood. For applications that require multiple materials and multiple steps, Infinium does it with one material in two steps: Print and apply. LexJet Infinium is compatible with solvent, low-solvent, UV-curable and latex printers and can be applied with heat, a primer or water, depending on the application and how temporary or permanent you want it to be.

Below is a video demonstrating the versatility of Infinium.  For additional application ideas, please visit LexJet's YouTube channel.

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number LJIS23675G
Product Name Infinium S Gloss- 36in x 75ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Green Metallic - PreciousMetal™ Shreds - CPPM10E - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details
Paper Products - TTKMT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details