LexJet Corporation Heavy Textile Banner- 38in x 130ft CG435A

Description
HP Heavy Textile Banner is a woven media that combines durability, versatility, and recyclability. This smooth polyester banner is flame resistant, making it safe for a variety of indoor uses, such as window displays or indoor drapes.
Description
HP Heavy Textile Banner is a woven media that combines durability, versatility, and recyclability. This smooth polyester banner is flame resistant, making it safe for a variety of indoor uses, such as window displays or indoor drapes.

Suppliers

Company
Product
Description
Supplier Links
Heavy Textile Banner- 38in x 130ft - CG435A - LexJet Corporation
Sarasota, FL, USA
Heavy Textile Banner- 38in x 130ft
CG435A
Heavy Textile Banner- 38in x 130ft CG435A
HP Heavy Textile Banner is a woven media that combines durability, versatility, and recyclability. This smooth polyester banner is flame resistant, making it safe for a variety of indoor uses, such as window displays or indoor drapes.

HP Heavy Textile Banner is a woven media that combines durability, versatility, and recyclability. This smooth polyester banner is flame resistant, making it safe for a variety of indoor uses, such as window displays or indoor drapes.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CG435A
Product Name Heavy Textile Banner- 38in x 130ft
Width 38 inch (965 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Microglass Filtration Media - LyPore® - 9221 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 80 gsm (2.36 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details