LexJet Corporation Everyday Matte Polypropylene 42 in x 100 ft CH025A

Description
Produce prints with vibrant color and eye-catching image quality ideal for retail and point-of-purchase signage, as well as trade show and event displays.  Tear-resistant, 8 mil HP Everyday Matte Polypropylene provides excellent versitility and value across a wide range of indoor and outdoor applications.  It’s compatible with a variety of HP Designjet Vivera pigment ink, Vivid Photo pigment ink or UV ink printers and dye ink printers.
Description
Produce prints with vibrant color and eye-catching image quality ideal for retail and point-of-purchase signage, as well as trade show and event displays.  Tear-resistant, 8 mil HP Everyday Matte Polypropylene provides excellent versitility and value across a wide range of indoor and outdoor applications.  It’s compatible with a variety of HP Designjet Vivera pigment ink, Vivid Photo pigment ink or UV ink printers and dye ink printers.

Suppliers

Company
Product
Description
Supplier Links
Everyday Matte Polypropylene 42 in x 100 ft - CH025A - LexJet Corporation
Sarasota, FL, USA
Everyday Matte Polypropylene 42 in x 100 ft
CH025A
Everyday Matte Polypropylene 42 in x 100 ft CH025A
Produce prints with vibrant color and eye-catching image quality ideal for retail and point-of-purchase signage, as well as trade show and event displays.  Tear-resistant, 8 mil HP Everyday Matte Polypropylene provides excellent versitility and value across a wide range of indoor and outdoor applications.  It’s compatible with a variety of HP Designjet Vivera pigment ink, Vivid Photo pigment ink or UV ink printers and dye ink printers.

Produce prints with vibrant color and eye-catching image quality ideal for retail and point-of-purchase signage, as well as trade show and event displays.  Tear-resistant, 8 mil HP Everyday Matte Polypropylene provides excellent versitility and value across a wide range of indoor and outdoor applications.  It’s compatible with a variety of HP Designjet Vivera pigment ink, Vivid Photo pigment ink or UV ink printers and dye ink printers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CH025A
Product Name Everyday Matte Polypropylene 42 in x 100 ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
12
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details