LexJet Corporation Sunset Fibre Satin 300g- 44in x 50ft FAFS4450

Description
The slightly textured, lustrous surface on this 14-mil, 300g, bright-white, fiber-based paper gives a classic, elegant look to fine-art portraits, fine photography, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Satin 300g can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.
Description
The slightly textured, lustrous surface on this 14-mil, 300g, bright-white, fiber-based paper gives a classic, elegant look to fine-art portraits, fine photography, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Satin 300g can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Satin 300g- 44in x 50ft - FAFS4450 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Satin 300g- 44in x 50ft
FAFS4450
Sunset Fibre Satin 300g- 44in x 50ft FAFS4450
The slightly textured, lustrous surface on this 14-mil, 300g, bright-white, fiber-based paper gives a classic, elegant look to fine-art portraits, fine photography, photo restorations, memory albums, and photo-art books. LexJet Sunset Fibre Satin 300g can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.

The slightly textured, lustrous surface on this 14-mil, 300g, bright-white, fiber-based paper gives a classic, elegant look to fine-art portraits, fine photography, photo restorations, memory albums, and photo-art books.

LexJet Sunset Fibre Satin 300g can be used on many pigment and dye ink printers from Canon, Epson, and HP.

Color profiles are available for many models.

All rolls require a 3-in. spindle or core adapter.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FAFS4450
Product Name Sunset Fibre Satin 300g- 44in x 50ft
Basis Weight 300 gsm (8.85 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details
Paper Napkins -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details