LexJet Corporation Instant Dry Satin Canvas- 60in x 40ft IDAC6040

Description
LexJet's Instant Dry Satin Canvas is a 19-mil, cotton canvas for fine-art reproductions and photo enlargements that will be stretched or mounted. The instant-dry, microporous coating is water-resistant and highly resistant to cracking. It can be used with water-based fixatives for post-print embellishments. The satin finish and textured weave enhance the aesthetics of photo and art prints.   LexJet Instant Dry Satin Canvas works with all dye or pigment inks, including the photo-black inks used in older-model printers. It is for indoor use only.
Description
LexJet's Instant Dry Satin Canvas is a 19-mil, cotton canvas for fine-art reproductions and photo enlargements that will be stretched or mounted. The instant-dry, microporous coating is water-resistant and highly resistant to cracking. It can be used with water-based fixatives for post-print embellishments. The satin finish and textured weave enhance the aesthetics of photo and art prints.   LexJet Instant Dry Satin Canvas works with all dye or pigment inks, including the photo-black inks used in older-model printers. It is for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Instant Dry Satin Canvas- 60in x 40ft - IDAC6040 - LexJet Corporation
Sarasota, FL, USA
Instant Dry Satin Canvas- 60in x 40ft
IDAC6040
Instant Dry Satin Canvas- 60in x 40ft IDAC6040
LexJet's Instant Dry Satin Canvas is a 19-mil, cotton canvas for fine-art reproductions and photo enlargements that will be stretched or mounted. The instant-dry, microporous coating is water-resistant and highly resistant to cracking. It can be used with water-based fixatives for post-print embellishments. The satin finish and textured weave enhance the aesthetics of photo and art prints.   LexJet Instant Dry Satin Canvas works with all dye or pigment inks, including the photo-black inks used in older-model printers. It is for indoor use only.

LexJet's Instant Dry Satin Canvas is a 19-mil, cotton canvas for fine-art reproductions and photo enlargements that will be stretched or mounted. The instant-dry, microporous coating is water-resistant and highly resistant to cracking. It can be used with water-based fixatives for post-print embellishments. The satin finish and textured weave enhance the aesthetics of photo and art prints.

 

LexJet Instant Dry Satin Canvas works with all dye or pigment inks, including the photo-black inks used in older-model printers. It is for indoor use only.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number IDAC6040
Product Name Instant Dry Satin Canvas- 60in x 40ft
Basis Weight 350 gsm (10.32 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
German Etching 310 g - 13in x 19in - 10641419 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
Paper Products - TT1JT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details