LexJet Corporation MultiTex C220- 80in x 164ft MTXC220203050

Description
MultiTex™ C220 is a 6.5oz multi-purpose canvas made from 100% polyester spun yarn. The unique construction and coating make it a great economical choice for fine art reproduction, indoor displays, wall murals and other art décor applications. MultiTex C220 can be stretched and framed and comes in widths ranging from 39” to 122”.
Description
MultiTex™ C220 is a 6.5oz multi-purpose canvas made from 100% polyester spun yarn. The unique construction and coating make it a great economical choice for fine art reproduction, indoor displays, wall murals and other art décor applications. MultiTex C220 can be stretched and framed and comes in widths ranging from 39” to 122”.

Suppliers

Company
Product
Description
Supplier Links
MultiTex C220- 80in x 164ft - MTXC220203050 - LexJet Corporation
Sarasota, FL, USA
MultiTex C220- 80in x 164ft
MTXC220203050
MultiTex C220- 80in x 164ft MTXC220203050
MultiTex™ C220 is a 6.5oz multi-purpose canvas made from 100% polyester spun yarn. The unique construction and coating make it a great economical choice for fine art reproduction, indoor displays, wall murals and other art décor applications. MultiTex C220 can be stretched and framed and comes in widths ranging from 39” to 122”.

MultiTex™ C220 is a 6.5oz multi-purpose canvas made from 100% polyester spun yarn. The unique construction and coating make it a great economical choice for fine art reproduction, indoor displays, wall murals and other art décor applications. MultiTex C220 can be stretched and framed and comes in widths ranging from 39” to 122”.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number MTXC220203050
Product Name MultiTex C220- 80in x 164ft
Width 80 inch (2032 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Paper Napkins -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Nomex® Pressboard - Type 992 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details